The M-VF Series Safety Excess Flow Valves are engineered for fast automatic shut-off in case of line, hose, or fitting failure protecting plant, personnel, and instruments. Designed for protection of systems handling corrosive, toxic, radioactive, and flammable materials; the valve will instantly detect surges in the system and stop fluid flow. The M-VF Series operates effectively with all fluids, liquids or gases.
Features
| Malema Sensors | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-VF Series |
| Product Name | Safety Excess Flow Valves |
| Valve Type | EFV |
| Primary Material | Stainless Steel |
| Media | Chemical |
| Valve Size | 0.12 to 0.75 inch (3.17 to 19.05 mm) |