Malema Sensors Oval Gear Flowmate Series

Description
These Oval Gear Flowmeters are available with rotors made of special materials like PPS resin, PEEK resin, Stainless Steel and other special resins. Viscosity ranges from 0-5 mPa s to 500 mPa s and can be handled under operating temperatures from -10°C to +60°C. These are simple, elegant and firm constructions with built in pulse generators. Multiple flow control systems can be made up with Valvings. Ideally suited for fine chemical processes, combustion appliances, and humidification appliances. Features: Compact, lightweight flow sensors Simple, robust construction Flow range 0.1 to 500 L/h or from 0.09 L/hr (size 38) Operating temperature range: -20 to +80 C Built-in pulse generator for remote control Cost-effective solution for low flow ranges Ideal for metering fuels, fuel oils and lubricants Nominal size: BSP 1/8 or 1/4
Description
These Oval Gear Flowmeters are available with rotors made of special materials like PPS resin, PEEK resin, Stainless Steel and other special resins. Viscosity ranges from 0-5 mPa s to 500 mPa s and can be handled under operating temperatures from -10°C to +60°C. These are simple, elegant and firm constructions with built in pulse generators. Multiple flow control systems can be made up with Valvings. Ideally suited for fine chemical processes, combustion appliances, and humidification appliances. Features: Compact, lightweight flow sensors Simple, robust construction Flow range 0.1 to 500 L/h or from 0.09 L/hr (size 38) Operating temperature range: -20 to +80 C Built-in pulse generator for remote control Cost-effective solution for low flow ranges Ideal for metering fuels, fuel oils and lubricants Nominal size: BSP 1/8 or 1/4

Suppliers

Company
Product
Description
Supplier Links
Oval Gear - Flowmate Series - Malema Sensors
Boca Raton, FL, USA
These Oval Gear Flowmeters are available with rotors made of special materials like PPS resin, PEEK resin, Stainless Steel and other special resins. Viscosity ranges from 0-5 mPa s to 500 mPa s and can be handled under operating temperatures from -10°C to +60°C. These are simple, elegant and firm constructions with built in pulse generators. Multiple flow control systems can be made up with Valvings. Ideally suited for fine chemical processes, combustion appliances, and humidification appliances. Features: Compact, lightweight flow sensors Simple, robust construction Flow range 0.1 to 500 L/h or from 0.09 L/hr (size 38) Operating temperature range: -20 to +80 C Built-in pulse generator for remote control Cost-effective solution for low flow ranges Ideal for metering fuels, fuel oils and lubricants Nominal size: BSP 1/8 or 1/4

These Oval Gear Flowmeters are available with rotors made of special materials like PPS resin, PEEK resin, Stainless Steel and other special resins. Viscosity ranges from 0-5 mPa s to 500 mPa s and can be handled under operating temperatures from -10°C to +60°C. These are simple, elegant and firm constructions with built in pulse generators. Multiple flow control systems can be made up with Valvings. Ideally suited for fine chemical processes, combustion appliances, and humidification appliances.

Features:

  • Compact, lightweight flow sensors
  • Simple, robust construction
  • Flow range 0.1 to 500 L/h or from 0.09 L/hr (size 38)
  • Operating temperature range: -20 to +80 C
  • Built-in pulse generator for remote control
  • Cost-effective solution for low flow ranges
  • Ideal for metering fuels, fuel oils and lubricants
  • Nominal size: BSP 1/8 or 1/4
Supplier's Site

Technical Specifications

  Malema Sensors
Product Category Liquid Flow Meters
Product Number Flowmate Series
Product Name Oval Gear
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.00 to 2.20 GPM (0.0015 to 8.33 L/min)
Unlock Full Specs
to access all available technical data