Makita USA, Inc. Impact Wrenches DTW300Z

Description
Makita DTW300Z Body Only Impact Wrench
Request a Quote
Description
Makita DTW300Z Body Only Impact Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Impact Wrenches - 2067870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Wrenches
2067870
Impact Wrenches 2067870
Makita DTW300Z Body Only Impact Wrench

Makita DTW300Z Body Only Impact Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2067870
Product Name Impact Wrenches
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Impact Wrenches - 2600926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.5000 inch (12.7 mm)
Wrench Length 8.78 inch (223 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details