Makita USA, Inc. BTW120SA - 12V MAKSTAR Cordless 1/2" Impact Wrench Kit BTW120SA

Description
Powerful 12V Ni-MH MAKSTAR® battery for longer run time Variable speed (0-2,300 RPM) for controlled fastening Efficient impact system (0-3,000 IPM) and compact design (6-15/16" length) Ergonomically designed rubberized grip for reduced vibration Impact-resistant aluminum housing for durability Technologically advanced MAKSTAR® battery and charger for extended battery life Rare earth magnet motor increases power by 20% without increasing size Externally accessible brushes for greater serviceability Rubber bumpers on tool to protect workpiece from scratches Electric brake for maximum productivity INCLUDES: Ni-MH Battery BH1220 (193346-2) Charger DC14RA Tool Case (824635-1)
Description
Powerful 12V Ni-MH MAKSTAR® battery for longer run time Variable speed (0-2,300 RPM) for controlled fastening Efficient impact system (0-3,000 IPM) and compact design (6-15/16" length) Ergonomically designed rubberized grip for reduced vibration Impact-resistant aluminum housing for durability Technologically advanced MAKSTAR® battery and charger for extended battery life Rare earth magnet motor increases power by 20% without increasing size Externally accessible brushes for greater serviceability Rubber bumpers on tool to protect workpiece from scratches Electric brake for maximum productivity INCLUDES: Ni-MH Battery BH1220 (193346-2) Charger DC14RA Tool Case (824635-1)

Suppliers

Company
Product
Description
Supplier Links
BTW120SA - 12V MAKSTAR Cordless 1/2" Impact Wrench Kit - BTW120SA - Makita USA, Inc.
La Mirada, CA, USA
BTW120SA - 12V MAKSTAR Cordless 1/2" Impact Wrench Kit
BTW120SA
BTW120SA - 12V MAKSTAR Cordless 1/2" Impact Wrench Kit BTW120SA
Powerful 12V Ni-MH MAKSTAR® battery for longer run time Variable speed (0-2,300 RPM) for controlled fastening Efficient impact system (0-3,000 IPM) and compact design (6-15/16" length) Ergonomically designed rubberized grip for reduced vibration Impact-resistant aluminum housing for durability Technologically advanced MAKSTAR® battery and charger for extended battery life Rare earth magnet motor increases power by 20% without increasing size Externally accessible brushes for greater serviceability Rubber bumpers on tool to protect workpiece from scratches Electric brake for maximum productivity INCLUDES: Ni-MH Battery BH1220 (193346-2) Charger DC14RA Tool Case (824635-1)
  • Powerful 12V Ni-MH MAKSTAR® battery for longer run time
  • Variable speed (0-2,300 RPM) for controlled fastening
  • Efficient impact system (0-3,000 IPM) and compact design (6-15/16" length)
  • Ergonomically designed rubberized grip for reduced vibration
  • Impact-resistant aluminum housing for durability
  • Technologically advanced MAKSTAR® battery and charger for extended battery life
  • Rare earth magnet motor increases power by 20% without increasing size
  • Externally accessible brushes for greater serviceability
  • Rubber bumpers on tool to protect workpiece from scratches
  • Electric brake for maximum productivity
INCLUDES:
  • Ni-MH Battery BH1220 (193346-2)
  • Charger DC14RA
  • Tool Case (824635-1)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Wrenches
Product Number BTW120SA
Product Name BTW120SA - 12V MAKSTAR Cordless 1/2" Impact Wrench Kit
Type Impact Wrench
Power Power Tools; Electrical
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Impact Wrenches - 459855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.2500 inch (6.35 mm)
Wrench Length 2.99 inch (76 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details