Makita USA, Inc.
Screwdriver Bits
B-63806
Description
SCREW BIT T30 50MM
Request a Quote
Email Supplier
Description
SCREW BIT T30 50MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
1947906 |
|
Product Name
|
Screwdriver Bits |
|
Drive Type
|
Hex; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Hex
Drive Details
5/16-18
Shaft Material
Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Type
Torque Screwdriver
Drive Type
Square
Drive Size
0.2500 inch (6.35 mm)
View Details