Makita USA, Inc.
Screwdriver Bits
B-63719
Description
SCREW BIT PH1 50MM
Request a Quote
Email Supplier
Description
SCREW BIT PH1 50MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
1947896 |
|
Product Name
|
Screwdriver Bits |
|
Drive Type
|
Hex; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
6.3 inch (160 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
0.2750 to 2.25 In-lbs (0.3171 to 2.59 kg-cm)
View Details