Makita USA, Inc. Grinding Wheels, General Purpose Metal Depressed Center Wheels A-80846

Description
Features For metal polishing & general flat grinding Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Description
Features For metal polishing & general flat grinding Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheels, General Purpose Metal Depressed Center Wheels - A-80846 - Makita USA, Inc.
La Mirada, CA, USA
Grinding Wheels, General Purpose Metal Depressed Center Wheels
A-80846
Grinding Wheels, General Purpose Metal Depressed Center Wheels A-80846
Features For metal polishing & general flat grinding Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface

Features

For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinding Wheels
Product Number A-80846
Product Name Grinding Wheels, General Purpose Metal Depressed Center Wheels
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini INOX/SS A Type 27 Grinding Wheel - 66252842040 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Grinding Wheel   for CNC Tool Grinder -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded Drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels grind drills or milling cutter of material carbide
View Details