Makita USA, Inc. Abrasive Belts, 1/2" x 21" A-34590

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 1/2" x 21" - A-34590 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 1/2" x 21"
A-34590
Abrasive Belts, 1/2" x 21" A-34590
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number A-34590
Product Name Abrasive Belts, 1/2" x 21"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze R980P - 66261043759 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Material Removal, Rough Grinding or Snagging; DryGrinding
View Details
Power Sanding Sheets & Belts - 2794974 - RS Components, Ltd.
Specs
Width 7.87 inch (200 mm)
Length 29.5 inch (750 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts for Heavy Stock Removal - COOLCUT XX RAIL-MATE™ - Walter Surface Technologies
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; DryGrinding
View Details
PTX Zirconium Grinding Belt Sleeve - 42080 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details