Makita USA, Inc. Abrasive Belts, 1/2" x 21" A-34562-50

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 1/2" x 21"
A-34562-50
Abrasive Belts, 1/2" x 21" A-34562-50
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number A-34562-50
Product Name Abrasive Belts, 1/2" x 21"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66261055309 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 1883405 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Polishing Felt Belt -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Backing Cloth; Wool
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Width 1.79 to 1.19 inch (45.39 to 30.15 mm)
View Details
PTX Ceramic Grinding Belt Sleeve - 42440 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; DryGrinding
Features ClosedCoat
View Details