Makita USA, Inc. Abrasive Belts, 1/4" x 21" A-34534

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 1/4" x 21" - A-34534 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 1/4" x 21"
A-34534
Abrasive Belts, 1/4" x 21" A-34534
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number A-34534
Product Name Abrasive Belts, 1/4" x 21"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261017898 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 1883408 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
High Polish™ Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
Length 11.6 to 15.5 inch (295 to 394 mm)
View Details
PTX Fleece Nonwoven Belt (open) - 49003 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Fine; DryGrinding
Features ClosedCoat
View Details