Makita USA, Inc. Abrasive Belts, 3/8" x 21" A-34453

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 3/8" x 21" - A-34453 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 3/8" x 21"
A-34453
Abrasive Belts, 3/8" x 21" A-34453
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number A-34453
Product Name Abrasive Belts, 3/8" x 21"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104956 - 66261104956 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 2795140 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts for Heavy Stock Removal - COOLCUT XX RAIL-MATE™ - Walter Surface Technologies
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; DryGrinding
View Details
PTX Fleece
Specs
Belt Type Wide or Segmented Belt; Nonwoven
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
View Details