Makita USA, Inc. Abrasive Belts, 3" x 18" 794553-A-2

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 3" x 18" - 794553-A-2 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 3" x 18"
794553-A-2
Abrasive Belts, 3" x 18" 794553-A-2
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number 794553-A-2
Product Name Abrasive Belts, 3" x 18"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795116 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261055326 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Abrasive Belts, 3" x 18" - 794552-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details