Makita USA, Inc. Abrasive Belts, 3" x 24" 794237-C-2

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 3" x 24" - 794237-C-2 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 3" x 24"
794237-C-2
Abrasive Belts, 3" x 24" 794237-C-2
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number 794237-C-2
Product Name Abrasive Belts, 3" x 24"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 66623333402 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2794978 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 22.0 inch (560 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details