Makita USA, Inc. Wire Brushers, Knot Full Cable Twist Wheel 743203-4B

Description
Features 1/4" face width for narrow to medium width work. Excellent for cleaning welds 1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem
Description
Features 1/4" face width for narrow to medium width work. Excellent for cleaning welds 1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem

Suppliers

Company
Product
Description
Supplier Links
Wire Brushers, Knot Full Cable Twist Wheel - 743203-4B - Makita USA, Inc.
La Mirada, CA, USA
Wire Brushers, Knot Full Cable Twist Wheel
743203-4B
Wire Brushers, Knot Full Cable Twist Wheel 743203-4B
Features 1/4" face width for narrow to medium width work. Excellent for cleaning welds 1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem

Features

1/4" face width for narrow to medium width work. Excellent for cleaning welds
1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Industrial Brushes
Product Number 743203-4B
Product Name Wire Brushers, Knot Full Cable Twist Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
Linear Crimped Brushes -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 2 inch (50.8 mm)
View Details