Makita USA, Inc. Nailer, 15 GA Finish 7417-1

Description
Nailer // 15 GA Finish
Description
Nailer // 15 GA Finish

Suppliers

Company
Product
Description
Supplier Links
Nailer, 15 GA Finish - 7417-1 - Makita USA, Inc.
La Mirada, CA, USA
Nailer, 15 GA Finish
7417-1
Nailer, 15 GA Finish 7417-1
Nailer // 15 GA Finish

Nailer // 15 GA Finish

Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Nails
Product Number 7417-1
Product Name Nailer, 15 GA Finish
Nail Types All for Powered Nailers
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 2.95 inch (75 mm)
Diameter 0.1476 inch (3.75 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7105-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.38 inch (60.32 mm)
View Details
Nails - 216165 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 1.18 inch (30 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details