741402-9AP -- GRINDING WHEELS, GENERAL PURPOSE METAL DEPRESSED CENTER WHEELS
Makita USA, Inc.
Grinding Wheels, General Purpose Metal Depressed Center Wheels
741402-9AP
Description
Features
For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Description
Features
For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Suppliers
Grinding Wheels, General Purpose Metal Depressed Center Wheels
741402-9AP
Features
For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Features
| For metal polishing & general flat grinding |
| Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface |
Supplier's Site
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
741402-9AP |
|
Product Name
|
Grinding Wheels, General Purpose Metal Depressed Center Wheels |
|
Outer Diameter
|
4 inch (102 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
5.91 inch (150 mm)
Thickness
0.9843 inch (25 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
Bore / Shank
0.8750 inch (22.22 mm)
View Details
Kunshan Xinlun Superabrasives Co., Ltd.
Type
Superabrasive
Bond Type
Vitrified
Applications & Materials Abraded
Compressor parts internal cylindrical grinding Bearing internal cylindrical grinding Cast iron and carbide workpiece internal cylindrical grinding
View Details