Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CUTOFF WHEELS AND ABRASIVE SAW BLADES
MAKITA USA, INC.
724515-A -- POWER CUTTER, ABRASIVE CUT-OFF WHEELS
Makita USA, Inc.
Power Cutter, Abrasive Cut-off Wheels
724515-A
Description
Power Cutter // Abrasive Cut-off Wheels
Makita USA, Inc.
Done
Description
Power Cutter // Abrasive Cut-off Wheels
Suppliers
Company
Product
Description
Supplier Links
Makita USA, Inc.
La Mirada, CA, USA
Power Cutter, Abrasive Cut-off Wheels
724515-A
Power Cutter, Abrasive Cut-off Wheels
724515-A
Power Cutter // Abrasive Cut-off Wheels
Power Cutter // Abrasive Cut-off Wheels
Supplier's Site
Technical Specifications
Makita USA, Inc.
Product Category
Cutoff Wheels and Abrasive Saw Blades
Product Number
724515-A
Product Name
Power Cutter, Abrasive Cut-off Wheels
Type
Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
5417245
Specs
Type
Ceramic; Tungsten Carbide
View Details
Norton Abrasives
Norton Vitrium3 55A Type 01 Centerless Wheel - 66253387825
66253387825
Specs
Type
Aluminum Oxide
Applications & Materials Abraded
Dry; Medium
Max Speed
1350 rpm
View Details
Stettler Sapphire AG
Diamond Sawblades
Specs
Type
Diamond
Applications & Materials Abraded
CeramicsGlass
Thickness
0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Makita USA, Inc.
Flex & Cut-Off Wheels, Cut-Off Wheels
724107-5-10
Specs
Type
Cutoff Wheels or Sectioning Saw Blade
Thickness
0.078 inch (1.98 mm)
Max Speed
14000 rpm
View Details