HI VIS HOODED SWEATSHIRT, 3XL, BLACK/YEL; Clothing Style:Hi Vis Hooded Sweatshirt; Clothing Colour:Black / Yellow; Clothing Size:3XL; Clothing Material:100% Polyester; Product Range:75-5331 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 13AJ1963 |
| Product Name | Hi Vis Hooded Sweatshirt, 3Xl, Black/yel; Clothing Style Majestic |
| Clothing Type | Shirt; Hi Vis Hooded Sweatshirt |