HIGH VISIBILITY MESH VEST, 4XL, YELLOW; Clothing Style:Hi Vis Mesh Vest; Clothing Colour:Yellow; Clothing Size:4XL; Clothing Material:100% Polyester; Product Range:75-3209 Series RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Safety Clothing |
Product Number | 50AH2174 |
Product Name | High Visibility Mesh Vest, 4Xl, Yellow; Clothing Style Majestic |
Clothing Type | Vest; Hi Vis Mesh Vest |