HEAVY DUTY HIGH VIS MESH VEST, L, ORG; Clothing Style:Hi Vis Mesh Vest; Clothing Colour:Orange; Clothing Size:Large; Clothing Material:100% Polyester; Product Range:75-3208 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 50AH2160 |
| Product Name | Heavy Duty High Vis Mesh Vest, L, Org; Clothing Style Majestic |
| Clothing Type | Vest; Hi Vis Mesh Vest |