Majestic Glove Glove, Knit Wrist, Korplex, M; Safety Category Majestic 35-5567/M

Description
GLOVE, KNIT WRIST, KORPLEX, M; Safety Category:ANSI A5, EN388; Glove Style:Knit Wrist; Glove Size:M; Glove Colour:-; Glove Material:KorPlex; Product Range:35-5567 Series RoHS Compliant: NA
Datasheet
Description
GLOVE, KNIT WRIST, KORPLEX, M; Safety Category:ANSI A5, EN388; Glove Style:Knit Wrist; Glove Size:M; Glove Colour:-; Glove Material:KorPlex; Product Range:35-5567 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glove, Knit Wrist, Korplex, M; Safety Category Majestic - 50AH1260 - Newark, An Avnet Company
Chicago, IL, United States
Glove, Knit Wrist, Korplex, M; Safety Category Majestic
50AH1260
Glove, Knit Wrist, Korplex, M; Safety Category Majestic 50AH1260
GLOVE, KNIT WRIST, KORPLEX, M; Safety Category:ANSI A5, EN388; Glove Style:Knit Wrist; Glove Size:M; Glove Colour:-; Glove Material:KorPlex; Product Range:35-5567 Series RoHS Compliant: NA

GLOVE, KNIT WRIST, KORPLEX, M; Safety Category:ANSI A5, EN388; Glove Style:Knit Wrist; Glove Size:M; Glove Colour:-; Glove Material:KorPlex; Product Range:35-5567 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 50AH1260
Product Name Glove, Knit Wrist, Korplex, M; Safety Category Majestic
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details