Mahr Inc. Gage Block and Dial Gage Dial Indicator Testing Device Optimar 100

Description
The OPTIMAR 100 is the most cost-effective test station for the partially or fully automated testing of dial indicators, dial comparators, dial test indicator measuring devices and 2-point bore gages as well as inductive and incremental measuring probes. Features Automated sub-processes with motorized measuring spindle drive Fully automatic measuring procedure with digital measuring equipment OPTIMAR 100 suitable for horizontal use Testpiece held by a vertical guide. Fast height adjustment to adapt measuring objects to different measuring ranges Rigid, box-shaped device housing For measuring objects with 8 mm, 28 mm, 3/8' shaft diameter Electronic handwheel for manual control of spindle movement. The sensitivity of the electronic handwheel adjusts automatically to the testpiece resolution All control elements are ergonomically arranged Complies with Ernst Abbe's comparator principle for maximum measuring accuracies LIF 101 measuring system with computer-aided deviation correction Checking of 2-point bore gages with no loss of accuracy Pre-positioning: automatic Fine positioning: electronic rotary knob
Description
The OPTIMAR 100 is the most cost-effective test station for the partially or fully automated testing of dial indicators, dial comparators, dial test indicator measuring devices and 2-point bore gages as well as inductive and incremental measuring probes. Features Automated sub-processes with motorized measuring spindle drive Fully automatic measuring procedure with digital measuring equipment OPTIMAR 100 suitable for horizontal use Testpiece held by a vertical guide. Fast height adjustment to adapt measuring objects to different measuring ranges Rigid, box-shaped device housing For measuring objects with 8 mm, 28 mm, 3/8' shaft diameter Electronic handwheel for manual control of spindle movement. The sensitivity of the electronic handwheel adjusts automatically to the testpiece resolution All control elements are ergonomically arranged Complies with Ernst Abbe's comparator principle for maximum measuring accuracies LIF 101 measuring system with computer-aided deviation correction Checking of 2-point bore gages with no loss of accuracy Pre-positioning: automatic Fine positioning: electronic rotary knob

Suppliers

Company
Product
Description
Supplier Links
Gage Block and Dial Gage Dial Indicator Testing Device - Optimar 100 - Mahr Inc.
Providence, RI, USA
Gage Block and Dial Gage Dial Indicator Testing Device
Optimar 100
Gage Block and Dial Gage Dial Indicator Testing Device Optimar 100
The OPTIMAR 100 is the most cost-effective test station for the partially or fully automated testing of dial indicators, dial comparators, dial test indicator measuring devices and 2-point bore gages as well as inductive and incremental measuring probes. Features Automated sub-processes with motorized measuring spindle drive Fully automatic measuring procedure with digital measuring equipment OPTIMAR 100 suitable for horizontal use Testpiece held by a vertical guide. Fast height adjustment to adapt measuring objects to different measuring ranges Rigid, box-shaped device housing For measuring objects with 8 mm, 28 mm, 3/8' shaft diameter Electronic handwheel for manual control of spindle movement. The sensitivity of the electronic handwheel adjusts automatically to the testpiece resolution All control elements are ergonomically arranged Complies with Ernst Abbe's comparator principle for maximum measuring accuracies LIF 101 measuring system with computer-aided deviation correction Checking of 2-point bore gages with no loss of accuracy Pre-positioning: automatic Fine positioning: electronic rotary knob

The OPTIMAR 100 is the most cost-effective test station for the partially or fully automated testing of dial indicators, dial comparators, dial test indicator measuring devices and 2-point bore gages as well as inductive and incremental measuring probes.

Features

  • Automated sub-processes with motorized measuring spindle drive
  • Fully automatic measuring procedure with digital measuring equipment
  • OPTIMAR 100 suitable for horizontal use
  • Testpiece held by a vertical guide. Fast height adjustment to adapt measuring objects to different measuring ranges
  • Rigid, box-shaped device housing
  • For measuring objects with 8 mm, 28 mm, 3/8' shaft diameter
  • Electronic handwheel for manual control of spindle movement. The sensitivity of the electronic handwheel adjusts automatically to the testpiece resolution
  • All control elements are ergonomically arranged
  • Complies with Ernst Abbe's comparator principle for maximum measuring accuracies
  • LIF 101 measuring system with computer-aided deviation correction
  • Checking of 2-point bore gages with no loss of accuracy
  • Pre-positioning: automatic
  • Fine positioning: electronic rotary knob
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number Optimar 100
Product Name Gage Block and Dial Gage Dial Indicator Testing Device
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Box Gauge System - MTG - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details