Mahr Inc. Workshop Measuring Microscope MM220

Description
Measuring Microscope High quality optics for light intensive and sharp images Zoom lens with continuous variable magnification Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator Prism head tilted to 45° with dioptric adjustment LED ring light, dimmable LED back light, dimmable Robust cast stand Stable XY table precision mounted Quick and fine adjustment of all axes Excellent accuracy and reliability due to the optical incremental measuring system Operating and Display Unit QC 100 Large, high contrast backlit graphic LCD display Displays for X and Y-Axis Operating and Display Unit QC 200 Large, high contrast backlit graphic LCD display Measurement and evaluation functions for points, lines, circles, angles, distances and intersecting straight lines "Magic" function is a time saving feature that automatically recognizes the geometric pattern of data points Simply create a measuring program with the Teach-In mode Easy program sequence due to on screen graphic guidance Operator prompts are available in several languages RS232 interface for processing measured data
Description
Measuring Microscope High quality optics for light intensive and sharp images Zoom lens with continuous variable magnification Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator Prism head tilted to 45° with dioptric adjustment LED ring light, dimmable LED back light, dimmable Robust cast stand Stable XY table precision mounted Quick and fine adjustment of all axes Excellent accuracy and reliability due to the optical incremental measuring system Operating and Display Unit QC 100 Large, high contrast backlit graphic LCD display Displays for X and Y-Axis Operating and Display Unit QC 200 Large, high contrast backlit graphic LCD display Measurement and evaluation functions for points, lines, circles, angles, distances and intersecting straight lines "Magic" function is a time saving feature that automatically recognizes the geometric pattern of data points Simply create a measuring program with the Teach-In mode Easy program sequence due to on screen graphic guidance Operator prompts are available in several languages RS232 interface for processing measured data

Suppliers

Company
Product
Description
Supplier Links
Workshop Measuring Microscope - MM220 - Mahr Inc.
Providence, RI, USA
Workshop Measuring Microscope
MM220
Workshop Measuring Microscope MM220
Measuring Microscope High quality optics for light intensive and sharp images Zoom lens with continuous variable magnification Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator Prism head tilted to 45° with dioptric adjustment LED ring light, dimmable LED back light, dimmable Robust cast stand Stable XY table precision mounted Quick and fine adjustment of all axes Excellent accuracy and reliability due to the optical incremental measuring system Operating and Display Unit QC 100 Large, high contrast backlit graphic LCD display Displays for X and Y-Axis Operating and Display Unit QC 200 Large, high contrast backlit graphic LCD display Measurement and evaluation functions for points, lines, circles, angles, distances and intersecting straight lines "Magic" function is a time saving feature that automatically recognizes the geometric pattern of data points Simply create a measuring program with the Teach-In mode Easy program sequence due to on screen graphic guidance Operator prompts are available in several languages RS232 interface for processing measured data

Measuring Microscope

  • High quality optics for light intensive and sharp images
  • Zoom lens with continuous variable magnification
  • Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator
  • Prism head tilted to 45° with dioptric adjustment
  • LED ring light, dimmable
  • LED back light, dimmable
  • Robust cast stand
  • Stable XY table precision mounted
  • Quick and fine adjustment of all axes
  • Excellent accuracy and reliability due to the optical incremental measuring system

Operating and Display Unit QC 100

  • Large, high contrast backlit graphic LCD display
  • Displays for X and Y-Axis

Operating and Display Unit QC 200

  • Large, high contrast backlit graphic LCD display
  • Measurement and evaluation functions for points, lines, circles, angles, distances and intersecting straight lines
  • "Magic" function is a time saving feature that automatically recognizes the geometric pattern of data points
  • Simply create a measuring program with the Teach-In mode
  • Easy program sequence due to on screen graphic guidance
  • Operator prompts are available in several languages
  • RS232 interface for processing measured data
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Microscopes
Product Number MM220
Product Name Workshop Measuring Microscope
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Features Mechanical Stage; Monocular
User Interface Analog
Remote Interface Computer Interface; Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 390742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details