Mahr Inc. Workshop Setting and Measuring Instrument Linear 800 - 2000

Description
LINEAR length measuring instruments from Mahr are ideal for use as a setting and adjusting instrument close to the production area. They offer precision setting of inside and outside comparative measuring instruments, inside micrometers, 2-point bore gages, dial comparator snap gages and many other measuring instruments. As an infinitely adjustable dimensional standard, the LINEAR is a cost-effective alternative to setting gages, adjustment rings and gage blocks. Key advantages include the ease of handling, short set-up time and ability to set any dimension whatsoever. A switchable measuring force regulator, for both outside and inside measurements, delivers user-independent measuring results. Features The base bar is made from steel, providing the same thermal behavior as the setting and measuring objects Precision ground and lapped guide rail, non-rusting Glued-on steel scale Easy to operate Precision adjustable to 1/10 µm Measured values displayed with MarCheck Display unit with extensive measuring functions, USB connection for printer or stick and USB connection and RS232 interface for transfer to PC Factory calibration or DAkkS/DKD calibration can be additionally offered for this measuring station.
Description
LINEAR length measuring instruments from Mahr are ideal for use as a setting and adjusting instrument close to the production area. They offer precision setting of inside and outside comparative measuring instruments, inside micrometers, 2-point bore gages, dial comparator snap gages and many other measuring instruments. As an infinitely adjustable dimensional standard, the LINEAR is a cost-effective alternative to setting gages, adjustment rings and gage blocks. Key advantages include the ease of handling, short set-up time and ability to set any dimension whatsoever. A switchable measuring force regulator, for both outside and inside measurements, delivers user-independent measuring results. Features The base bar is made from steel, providing the same thermal behavior as the setting and measuring objects Precision ground and lapped guide rail, non-rusting Glued-on steel scale Easy to operate Precision adjustable to 1/10 µm Measured values displayed with MarCheck Display unit with extensive measuring functions, USB connection for printer or stick and USB connection and RS232 interface for transfer to PC Factory calibration or DAkkS/DKD calibration can be additionally offered for this measuring station.

Suppliers

Company
Product
Description
Supplier Links
Workshop Setting and Measuring Instrument - Linear 800 - 2000 - Mahr Inc.
Providence, RI, USA
Workshop Setting and Measuring Instrument
Linear 800 - 2000
Workshop Setting and Measuring Instrument Linear 800 - 2000
LINEAR length measuring instruments from Mahr are ideal for use as a setting and adjusting instrument close to the production area. They offer precision setting of inside and outside comparative measuring instruments, inside micrometers, 2-point bore gages, dial comparator snap gages and many other measuring instruments. As an infinitely adjustable dimensional standard, the LINEAR is a cost-effective alternative to setting gages, adjustment rings and gage blocks. Key advantages include the ease of handling, short set-up time and ability to set any dimension whatsoever. A switchable measuring force regulator, for both outside and inside measurements, delivers user-independent measuring results. Features The base bar is made from steel, providing the same thermal behavior as the setting and measuring objects Precision ground and lapped guide rail, non-rusting Glued-on steel scale Easy to operate Precision adjustable to 1/10 µm Measured values displayed with MarCheck Display unit with extensive measuring functions, USB connection for printer or stick and USB connection and RS232 interface for transfer to PC Factory calibration or DAkkS/DKD calibration can be additionally offered for this measuring station.

LINEAR length measuring instruments from Mahr are ideal for use as a setting and adjusting instrument close to the production area. They offer precision setting of inside and outside comparative measuring instruments, inside micrometers, 2-point bore gages, dial comparator snap gages and many other measuring instruments.
As an infinitely adjustable dimensional standard, the LINEAR is a cost-effective alternative to setting gages, adjustment rings and gage blocks.
Key advantages include the ease of handling, short set-up time and ability to set any dimension whatsoever. A switchable measuring force regulator, for both outside and inside measurements, delivers user-independent measuring results.

Features

  • The base bar is made from steel, providing the same thermal behavior as the setting and measuring objects
  • Precision ground and lapped guide rail, non-rusting
  • Glued-on steel scale
  • Easy to operate
  • Precision adjustable to 1/10 µm
  • Measured values displayed with MarCheck
  • Display unit with extensive measuring functions, USB connection for printer or stick and USB connection and RS232 interface for transfer to PC
  • Factory calibration or DAkkS/DKD calibration can be additionally offered for this measuring station.
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number Linear 800 - 2000
Product Name Workshop Setting and Measuring Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Length Gage
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Wireless Gauging Handles with Color Screen - I-WAVE2™ & WAVE2™ - Marposs Corp
Specs
Display Digital Display
Minimum Graduation / Resolution 3.94E-6 inch (1.00E-4 mm)
View Details