Mahr Inc. Imperial Units Dial Caliper 16 U

Description
Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw below Measuring surfaces made of steel Interchangeable beams Scope of delivery Case
Description
Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw below Measuring surfaces made of steel Interchangeable beams Scope of delivery Case

Suppliers

Company
Product
Description
Supplier Links
Imperial Units Dial Caliper - 16 U - Mahr Inc.
Providence, RI, USA
Imperial Units Dial Caliper
16 U
Imperial Units Dial Caliper 16 U
Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw below Measuring surfaces made of steel Interchangeable beams Scope of delivery Case

Product features

  • Vernier and main scale have a satin chrome finish for glare free reading
  • Locking screw below
  • Measuring surfaces made of steel
  • Interchangeable beams

Scope of delivery

  • Case
Supplier's Site
Metric Units Dial Caliper - 16 U - Mahr Inc.
Providence, RI, USA
Metric Units Dial Caliper
16 U
Metric Units Dial Caliper 16 U
Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Scope of delivery Case

Product features

  • Large, high contrast dial face
  • Satin chrome finished line scale
  • Locking screw above
  • Measuring surfaces made of steel
  • Measuring blade for inside measurements
  • Slide and beam made of hardened stainless steel
  • Step measuring function

Scope of delivery

  • Case
Supplier's Site

Technical Specifications

  Mahr Inc. Mahr Inc.
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 16 U 16 U
Product Name Imperial Units Dial Caliper Metric Units Dial Caliper
Mounting / Loading Options Handheld or Portable Handheld or Portable
Measurement Scale / Units English Metric
Gage / Instrument Type Caliper Caliper
Gaging Technology Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Lockable Differential Micrometer, 25 mm Coarse, 0.2 mm Fine,11 lb. Load - DM-25L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details