MODEL 729647 -- BLOC-O-LIFT® ELASTIC LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Elastic Locking Spring
Model 729647
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 729647 |
|
Product Name
|
Bloc-O-Lift® Elastic Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
4.72 inch (120 mm)
|
|
Compressed Length
|
8.98 inch (228 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
0.7874 to 11.81 inch (20 to 300 mm)
Maximum Force (P1)
8.99 to 89.92 lbs (4.08 to 40.78 kg)
View Details
Dampening Method
Gas
Stroke
0.3937 to 13.78 inch (10 to 350 mm)
Maximum Force (P1)
22.48 to 899 lbs (10.2 to 408 kg)
View Details
Dampening Method
Gas
Operating Temperature
-22 to 212 F (-30 to 100 C)
Stroke
7.87 inch (200 mm)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
8 inch (203 mm)
View Details