MODEL 681946 -- BLOC-O-LIFT® ELASTIC LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Elastic Locking Spring
Model 681946
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 681946 |
|
Product Name
|
Bloc-O-Lift® Elastic Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
3.15 inch (80 mm)
|
|
Compressed Length
|
7.44 inch (189 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
3.94 to 39.37 inch (100 to 1000 mm)
Maximum Force (P1)
169 to 2248 lbs (76.46 to 1020 kg)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
0.7874 to 7.87 inch (20 to 200 mm)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
5.5 inch (140 mm)
View Details
Dampening Method
Gas
Stroke
2 inch (50.8 mm)
Extended Length
7.5 inch (190 mm)
View Details