Magnus Mobility Systems, Inc. Light Duty Leveler LLD-S- A-801

Description
For peripherals, test equipment etc. up to 500 lbs
Description
For peripherals, test equipment etc. up to 500 lbs

Suppliers

Company
Product
Description
Supplier Links
Light Duty Leveler - LLD-S- A-801 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Light Duty Leveler
LLD-S- A-801
Light Duty Leveler LLD-S- A-801
For peripherals, test equipment etc. up to 500 lbs

For peripherals, test equipment etc. up to 500 lbs

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number LLD-S- A-801
Product Name Light Duty Leveler
Application Leveling
Type Leveling Foot
Features Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
Load Capacity 75.00 lbs (34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264308 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 183.37 lbs (83.16 kg)
Thickness 0.59 inch (15.00 mm)
View Details
SELF-ADJUSTING GLIDE 3MM - SAJ30-12N3 - SAJ30-12N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details