Magnus Mobility Systems, Inc. T-Slot Threaded Plate/Rhombus Self-Aligning and Roll-In Nut 96036

Description
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf
Description
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf

Suppliers

Company
Product
Description
Supplier Links
T-Slot Threaded Plate/Rhombus Self-Aligning and Roll-In Nut - 96036 - Magnus Mobility Systems, Inc.
Orange, CA, USA
T-Slot Threaded Plate/Rhombus Self-Aligning and Roll-In Nut
96036
T-Slot Threaded Plate/Rhombus Self-Aligning and Roll-In Nut 96036
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf

If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need.

  • Fix components to profiles – some remain mobile, some lock by turning into slot
  • Threaded Plate/Rhombus fix to components with a screw
  • Self-aligning and roll-in T-Slot nuts with spring ball or leaf
Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Nuts
Product Number 96036
Product Name T-Slot Threaded Plate/Rhombus Self-Aligning and Roll-In Nut
Type Tee Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hex Hi Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 3/8-16 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Cable Gland Locknuts - 127596 - RS Components, Ltd.
Specs
Type Locknut
Material Plastic; Nylon; Nylon
View Details