Magnus Mobility Systems, Inc. Threaded Plates 096P0191904M5

Description
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf
Description
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf

Suppliers

Company
Product
Description
Supplier Links
Threaded Plates - 096P0191904M5 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Threaded Plates
096P0191904M5
Threaded Plates 096P0191904M5
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf

If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need.

  • Fix components to profiles – some remain mobile, some lock by turning into slot
  • Threaded Plate/Rhombus fix to components with a screw
  • Self-aligning and roll-in T-Slot nuts with spring ball or leaf
Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Nuts
Product Number 096P0191904M5
Product Name Threaded Plates
Type Square Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Wheel Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Locknut (optional feature); Other (optional feature); 60 Degree, 90 Degree, And Radiused Face Available; Optional Nylon Inserts and Patches
Size 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M10 x 1.5 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M10
Material Steel; Low Carbon Steel
View Details
Hex Nuts - 1964168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M25
Material Steel; Steel
View Details