Magnus Mobility Systems, Inc. Threaded Plate/Rhombus Self-Aligning and Roll-In Spring Nut 09600U5/16

Description
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf
Description
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf

Suppliers

Company
Product
Description
Supplier Links
Threaded Plate/Rhombus Self-Aligning and Roll-In Spring Nut - 09600U5/16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Threaded Plate/Rhombus Self-Aligning and Roll-In Spring Nut
09600U5/16
Threaded Plate/Rhombus Self-Aligning and Roll-In Spring Nut 09600U5/16
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf

If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need.

  • Fix components to profiles – some remain mobile, some lock by turning into slot
  • Threaded Plate/Rhombus fix to components with a screw
  • Self-aligning and roll-in T-Slot nuts with spring ball or leaf
Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Nuts
Product Number 09600U5/16
Product Name Threaded Plate/Rhombus Self-Aligning and Roll-In Spring Nut
Type Tee Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Custom Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
Size Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
Material Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/8-18 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Connecting Nuts - 2062252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size M6
Material Stainless Steel
Finish Plain
View Details