Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL MAGNETS
MAGNETIC COMPONENT ENGINEERING, INC.
BC2428 --
Magnetic Component Engineering, Inc.
BC2428
Description
Magnetic Material: Ceramic
Description
Magnetic Material: Ceramic
Suppliers
Company
Product
Description
Supplier Links
Magnetic Component Engineering, Inc.
Torrance, CA, USA
BC2428
BC2428
Magnetic Material: Ceramic
Magnetic Material: Ceramic
Supplier's Site
Technical Specifications
Magnetic Component Engineering, Inc.
Product Category
Industrial Magnets
Product Number
BC2428
Industrial Magnets
Bulk Magnet Materials
Material
Ferrite
Operating Temperature
284 F (140 C)
BH
max
1.4 MGOe
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Electromagnets
EM-4V and EM-7V
Specs
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
RS Components, Ltd.
Magnets
107880
Specs
Holding Force
11.03 lbs (5 kg)
Geometry
Pot
Width
0.8661 inch (22 mm)
View Details
Essen Magnetics Pty Ltd
FeCrCo Magnet
FeCrCO
Specs
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Arnold Magnetic Technologies
Injection Molded Magnets
Plastiform®
Specs
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method
Injection Molded
View Details