Magnetek, Inc. Motor 423

Description
ELECTRIC MOTOR, 1 HP, 1625 RPM, 230 VOLTS, 6.8 AMPS, SINGLE SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRIC MOTOR, 1 HP, 1625 RPM, 230 VOLTS, 6.8 AMPS, SINGLE SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 163168150 - Radwell International
Willingboro, NJ, United States
ELECTRIC MOTOR, 1 HP, 1625 RPM, 230 VOLTS, 6.8 AMPS, SINGLE SPEED. FREE 2 YEAR RADWELL WARRANTY

ELECTRIC MOTOR, 1 HP, 1625 RPM, 230 VOLTS, 6.8 AMPS, SINGLE SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163168150
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details