Magnescale Americas, Inc. LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed BH20

Description
Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm High.speed response : 1,500mm/s (When using analog output), 700mm/s(When using interpolator BD96) 160 min-1 (when using r=41mm scale) 555 min-1(when using r=12mm scale) High resolution : 4,294,967,296 pulses/rotation(when using r=41mm scale, divisions=4,096) 3.017 x 10-4 sec (when using r=41mm scale) 1.46nrad (when using r=41mm scale) Available with/without reference point Thin head with thickness of 12mm Interpolators with various resolutions and output modes available Special nonmagnetic and vacuum-compatible models available
Datasheet
Description
Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm High.speed response : 1,500mm/s (When using analog output), 700mm/s(When using interpolator BD96) 160 min-1 (when using r=41mm scale) 555 min-1(when using r=12mm scale) High resolution : 4,294,967,296 pulses/rotation(when using r=41mm scale, divisions=4,096) 3.017 x 10-4 sec (when using r=41mm scale) 1.46nrad (when using r=41mm scale) Available with/without reference point Thin head with thickness of 12mm Interpolators with various resolutions and output modes available Special nonmagnetic and vacuum-compatible models available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed - BH20 - Magnescale Americas, Inc.
Cypress, CA, USA
LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed
BH20
LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed BH20
Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm High.speed response : 1,500mm/s (When using analog output), 700mm/s(When using interpolator BD96) 160 min-1 (when using r=41mm scale) 555 min-1(when using r=12mm scale) High resolution : 4,294,967,296 pulses/rotation(when using r=41mm scale, divisions=4,096) 3.017 x 10-4 sec (when using r=41mm scale) 1.46nrad (when using r=41mm scale) Available with/without reference point Thin head with thickness of 12mm Interpolators with various resolutions and output modes available Special nonmagnetic and vacuum-compatible models available

Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines.

  • Signal wavelength : 250nm
  • High.speed response : 1,500mm/s (When using analog output), 700mm/s(When using interpolator BD96) 160 min-1 (when using r=41mm scale) 555 min-1(when using r=12mm scale)
  • High resolution : 4,294,967,296 pulses/rotation(when using r=41mm scale, divisions=4,096) 3.017 x 10-4 sec (when using r=41mm scale) 1.46nrad (when using r=41mm scale)
  • Available with/without reference point
  • Thin head with thickness of 12mm
  • Interpolators with various resolutions and output modes available
  • Special nonmagnetic and vacuum-compatible models available
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rotary Encoders
Product Number BH20
Product Name LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Index
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 315186 - RS Components, Ltd.
Specs
Diameter / Width 0.3740 inch (9.5 mm)
View Details
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoder - 9220S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details