ZENER DIODE, 20W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:20W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY91C Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 96K7407 |
| Product Name | Zener Diode, 20W, 15V, Do-4; Zener Voltage Nom Magnatec |
| Package | DO-4; DO-4 |