Magnatech LLC Transistor, Dual, Npn, To-77; Transistor Polarity Magnatec BFY81

Description
TRANSISTOR, DUAL, NPN, TO-77; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Transistor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, DUAL, NPN, TO-77; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Transistor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Dual, Npn, To-77; Transistor Polarity Magnatec - 96K6967 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Dual, Npn, To-77; Transistor Polarity Magnatec
96K6967
Transistor, Dual, Npn, To-77; Transistor Polarity Magnatec 96K6967
TRANSISTOR, DUAL, NPN, TO-77; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Transistor Mounting:Through Hole RoHS Compliant: Yes

TRANSISTOR, DUAL, NPN, TO-77; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Transistor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 96K6967
Product Name Transistor, Dual, Npn, To-77; Transistor Polarity Magnatec
Transistor Type Transistor, Dual, Npn, To-77; Transistor Polarity Magnatec
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers