The 2SC5200 is an NPN silicon power transistor designed for high-fidelity audio amplifier output stages, with a collector-emitter voltage rating of 230 V, a continuous collector current of 15 A, and a collector power dissipation of 150 W at 25°C case temperature. It is packaged in a through-hole case with a weight of 9.75 g and has three pins. The transistor features a DC current gain range of 35 to 160 depending on collector current, a collector-emitter saturation voltage up to 3.0 V at 8 A, and a transition frequency of 30 MHz. It operates from −55°C to 150°C junction temperature and is compatible with the 2SA1943 PNP complement. The device is suitable for general electronics applications but not for safety-critical systems.
BIPOLAR TRANSISTOR, NPN, 230V; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26M6254 |
| Product Name | Bipolar Transistor, Npn, 230V; Transistor Polarity Magnatec |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 15000 milliamps |