Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures -40 F to 530 F. The applications are unlimited.
|
Magnalube-G Advantages: | |
|
|
This 1-pint can is constructed using high quality tin that makes it very durable and allows the grease to store well. The optimal fill-weight is 1 pound (approximately 450) grams. The product is also sealed with a double seamed lid, which ensures that the grease is transported safely without leaks or contaminants compromising product quality.
| Magnalube, Inc. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | MG1LB |
| Product Name | Magnalube-G 1 Lb. Can |
| Type / Function | Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend |
| Composition / Chemistry | Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Polyurea |
| Applications | Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines |
| Features | Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active; Low or Non-Foaming |
| Kinematic Viscosity | 165.0 to 180.0 cSt (0.0018 to 0.0019 ft²/sec) |