Magnaloy Coupling Company Pipe and Coupling M170N6

Description
INSERT, FOR MODEL-100, COUPLING NEOPRENE, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
INSERT, FOR MODEL-100, COUPLING NEOPRENE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 40896485 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
40896485
Pipe and Coupling 40896485
INSERT, FOR MODEL-100, COUPLING NEOPRENE, BLACK. FREE 2 YEAR RADWELL WARRANTY

INSERT, FOR MODEL-100, COUPLING NEOPRENE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pipe and Coupling -  - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
Pipe and Coupling
MAGNALOY COUPLINGS Machine Parts M170N6

MAGNALOY COUPLINGS Machine Parts M170N6

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 40896485
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.3125 / 0.3125
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3125 inch (7.94 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details