MagnaChip Semiconductor HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMD80R900PRH MMD80R900PRH

Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 235930-MMD80R900PRH Family Name: MMD80R900P Alternative Parts (Cross-Reference): STD9N80K5; TSM80N950CP ROG; TSM80N1R2CP ROG; STD7LN80K5; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 235930-MMD80R900PRH Family Name: MMD80R900P Alternative Parts (Cross-Reference): STD9N80K5; TSM80N950CP ROG; TSM80N1R2CP ROG; STD7LN80K5; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMD80R900PRH - 235930-MMD80R900PRH - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMD80R900PRH
235930-MMD80R900PRH
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMD80R900PRH 235930-MMD80R900PRH
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 235930-MMD80R900PRH Family Name: MMD80R900P Alternative Parts (Cross-Reference): STD9N80K5; TSM80N950CP ROG; TSM80N1R2CP ROG; STD7LN80K5; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 235930-MMD80R900PRH
Family Name: MMD80R900P
Alternative Parts (Cross-Reference): STD9N80K5; TSM80N950CP ROG; TSM80N1R2CP ROG; STD7LN80K5;
Introduction Date: March 18, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 235930-MMD80R900PRH
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMD80R900PRH
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK88 - BUK7S1R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1235
View Details
6 suppliers
MOSFETs - 2060131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers