The MDV5524URH is an asymmetric dual N-channel trench MOSFET designed for DC/DC converter applications, with a 30V drain-source voltage rating. It is packaged in a dual PDFN33 (3x3mm) surface-mount case. The device features a continuous drain current of 8.5A for FET1 and 9.9A for FET2 at TC=25°C, with on-state resistance below 12.6mΩ at VGS=10V for FET1 and below 12.6mΩ for FET2. It is 100% UIL and Rg tested, with a junction and storage temperature range of -55°C to 150°C. The part is RoHS compliant and halogen free, and meets thermal resistance specifications of 70°C/W for FET1 and 60°C/W for FET2 junction-to-ambient.
Trans MOSFET N-CH 30V 8.5A/9.9A 8-Pin Power DFN EP T/R Product overview: MDV5524URH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A, 9.9A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, 9.9A, DFN, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDV5524URH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDV5524URH |
| Product Name | 30V 8.5A 9.9A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 1800 milliwatts |