The MDS1653URH is a single N-channel trench MOSFET designed for DC-DC converters and general-purpose power switching, housed in an SOIC-8 package. It features a drain-source voltage rating of 30V, a continuous drain current of 12A at 25°C, and a maximum on-state resistance of 12.0mΩ at VGS = 10V and 17.5mΩ at VGS = 4.5V. The device meets a thermal resistance of 50°C/W from junction-to-ambient and is rated for a junction and storage temperature range of -55°C to 150°C. It is supplied in tape and reel packaging with halogen-free compliance.
Trans MOSFET N-CH 30V 12A 8-Pin SOIC T/R Product overview: MDS1653URH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDS1653URH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDS1653URH |
| Product Name | 30V 12A SOIC MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 2500 milliwatts |