Manufacturer: MagnaChip Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151528-MDP1923TH
Length: 10.67 mm
Input Capacitance: 2.802 nF
Height: 16.51 mm
Number of Pins: 3
Width: 4.83 mm
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 139 W
Turn-On Delay Time: 10.6 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 69 A
Turn-Off Delay Time: 32.5 ns
Drain to Source Resistance: 13.9 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151528-MDP1923TH |
| Product Name | Custom Parts - Custom Parts (J - M) - MDP1923TH |