Single N-channel Trench MOSFET rated for 150V drain-source voltage and 120A continuous drain current at 25°C, with a maximum on-state resistance of 7.5 mΩ at V_GS = 10V. Packaged in a TO-220 case, it features a junction and storage temperature range of -55°C to 150°C, thermal resistance junction-to-ambient of 62.5°C/W, and is halogen-free. The device meets RoHS requirements and is 100% UIL and Rg tested.
Single N-channel Trench MOSFET Product overview: MDP15N075TH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDP15N075TH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDP15N075TH |
| Product Name | N-Channel MOSFET Transistor |