The MDF13N50TH is an N-channel MOSFET in a TO-220F package, designed for power switching applications such as SMPS, HID lighting, and general-purpose circuits. It has a drain-source voltage rating of 500 V, a continuous drain current of 13.0 A at 25°C, and a maximum on-state resistance of 0.5 Ω at 10 V gate-source voltage. The device supports a pulsed drain current of 52 A and dissipates up to 41 W at 25°C case temperature. It meets RoHS standards and is halogen-free. Thermal resistance from junction to case is 3.05 °C/W. The junction and storage temperature range is -55°C to 150°C.
Trans MOSFET N-CH 500V 13A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF13N50TH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF13N50TH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDF13N50TH |
| Product Name | 500V 13A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 500 volts |
| PD | 41000 milliwatts |