The MDF13N50BTH is an N-channel MOSFET rated for 500V drain-source voltage and 13.0A continuous drain current at 25°C, designed for switching applications such as SMPS, PFC, and ballast circuits. It is housed in a TO-220F package with a maximum junction temperature of 150°C and a thermal resistance from junction-to-case of 3.05°C/W. The device has a maximum on-state resistance of 0.5Ω at VGS = 10V and includes a body diode with a forward voltage of up to 1.4V. It meets RoHS and halogen-free requirements and is rated for operation from -55°C to 150°C.
Trans MOSFET N-CH 500V 13A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF13N50BTH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF13N50BTH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDF13N50BTH |
| Product Name | 500V 13A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 500 volts |
| PD | 41000 milliwatts |