MagnaChip Semiconductor Newest Parts - MDF11N60BTH MDF11N60BTH

Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 732552-MDF11N60BTH Family Name: MDF11N60B Manufacturer Homepage: www.magnachip.co.kr Reference case: TO-220F Reference Date Code: 14+ Alternative Parts (Cross-Reference): TK12A60D(Q,M); AOTF12N60; TK12A60D(LS1PAV2,Q; Introduction Date: March 26, 2013 ECCN: EAR99 Country of Origin: China, Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 732552-MDF11N60BTH Family Name: MDF11N60B Manufacturer Homepage: www.magnachip.co.kr Reference case: TO-220F Reference Date Code: 14+ Alternative Parts (Cross-Reference): TK12A60D(Q,M); AOTF12N60; TK12A60D(LS1PAV2,Q; Introduction Date: March 26, 2013 ECCN: EAR99 Country of Origin: China, Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MDF11N60BTH - 732552-MDF11N60BTH - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MDF11N60BTH
732552-MDF11N60BTH
Newest Parts - MDF11N60BTH 732552-MDF11N60BTH
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 732552-MDF11N60BTH Family Name: MDF11N60B Manufacturer Homepage: www.magnachip.co.kr Reference case: TO-220F Reference Date Code: 14+ Alternative Parts (Cross-Reference): TK12A60D(Q,M); AOTF12N60; TK12A60D(LS1PAV2,Q; Introduction Date: March 26, 2013 ECCN: EAR99 Country of Origin: China, Republic of Korea, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 732552-MDF11N60BTH
Family Name: MDF11N60B
Manufacturer Homepage: www.magnachip.co.kr
Reference case: TO-220F
Reference Date Code: 14+
Alternative Parts (Cross-Reference): TK12A60D(Q,M); AOTF12N60; TK12A60D(LS1PAV2,Q;
Introduction Date: March 26, 2013
ECCN: EAR99
Country of Origin: China, Republic of Korea, Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 732552-MDF11N60BTH
Product Name Newest Parts - MDF11N60BTH
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2735220 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type DirectFET
View Details
9 suppliers
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers