The MDD5N40RH is an N-channel MOSFET designed for power switching applications such as SMPS, PFC, and ballast circuits. It is packaged in a D-PAK case with a thermal resistance from junction to case of 2.75°C/W and junction-to-ambient of 110°C/W. The device has a drain-source voltage rating of 400V, a continuous drain current of 3.4A at 25°C, and a maximum on-resistance of 1.6Ω at VGS=10V. It supports a pulsed drain current of 13.6A and single-pulse avalanche energy of 170mJ. The junction and storage temperature range is -55°C to 150°C. The part is Halogen Free and operates within a temperature range of -55°C to 150°C.
Trans MOSFET N-CH 400V 3.4A 3-Pin(2+Tab) DPAK T/R Product overview: MDD5N40RH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDD5N40RH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDD5N40RH |
| Product Name | 400V 3.4A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 400 volts |
| PD | 45000 milliwatts |