The MDD4N20YRH is an N-channel MOSFET in a D-Pak (TO-252) package, rated for a drain-source voltage of 200V and a continuous drain current of 3.0A at 25°C. It has a maximum on-state resistance of 1.35Ω at VGS = 10V and is designed for switch-mode power supplies, PFC, and LED TV applications. The device meets RoHS standards and is halogen-free, with an operating junction temperature range of -55°C to 150°C. Thermal resistance is 4.5°C/W from junction to case and 110°C/W from junction to ambient. The part is supplied in reel and tape packaging.
Trans MOSFET N-CH 200V 3A 3-Pin(2+Tab) DPAK T/R Product overview: MDD4N20YRH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDD4N20YRH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDD4N20YRH |
| Product Name | 200V 3A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 200 volts |
| PD | 27000 milliwatts |