The MDD1902RH is a single N-channel trench MOSFET rated for 100V drain-source voltage and 40A continuous drain current at 25°C, packaged in a DPAK case. It has a maximum on-resistance of 28mΩ at VGS=10V and 31mΩ at VGS=6.0V, with a gate threshold voltage between 2.0V and 4.0V. The device meets RoHS and halogen-free requirements and operates over a junction and storage temperature range of -55°C to 150°C. Thermal resistance from junction to case is 1.5°C/W and junction to ambient is 50°C/W. It is supplied in tape and reel packaging.
Trans MOSFET N-CH 100V 40A 3-Pin(2+Tab) DPAK T/R Product overview: MDD1902RH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDD1902RH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDD1902RH |
| Product Name | 100V 40A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 100 volts |
| PD | 83000 milliwatts |